Texas Instruments ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC ADS7827IDRBRG4

Description
5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC 8-SON -40 to 85
Request a Quote
Description
5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC 8-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7827 is an 8-bit sampling analog-to-digital converter with a throughput of 250 kSPS at 2.7 V to 5.25 V supply voltage and 100 kSPS at 2.0 V to <2.7 V. It features a pseudo-differential input, rail-to-rail analog input range, SPI-compatible serial interface, and operates with a reference voltage from 50 mV to VCC. The device consumes less than 60 µA at 75 kHz and has a maximum power-down current of 3 µA. It is packaged in an 8-pin 3 × 3 mm PDSO (SON) package and operates over the temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The ADS7827 is an 8-bit sampling analog-to-digital converter with a throughput of 250 kSPS at 2.7 V to 5.25 V supply voltage and 100 kSPS at 2.0 V to <2.7 V. It features a pseudo-differential input, rail-to-rail analog input range, SPI-compatible serial interface, and operates with a reference voltage from 50 mV to VCC. The device consumes less than 60 µA at 75 kHz and has a maximum power-down current of 3 µA. It is packaged in an 8-pin 3 × 3 mm PDSO (SON) package and operates over the temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC - ADS7827IDRBRG4 - Texas Instruments
Dallas, TX, United States
ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC
ADS7827IDRBRG4
ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC ADS7827IDRBRG4
5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC 8-SON -40 to 85

5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC 8-SON -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBRG4
1141886-ADS7827IDRBRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBRG4 1141886-ADS7827IDRBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1141886-ADS7827IDRBR G4 Series: microPOWER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VDFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Pseudo-Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 8 Number of Converters: 1 Family Name: ADS7827 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (3x3) Alternative Parts (Cross-Reference): AD7810YR; AD7810YRZ-REEL; AD7810YR-REEL; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141886-ADS7827IDRBRG4
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 8
Number of Converters: 1
Family Name: ADS7827
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Alternative Parts (Cross-Reference): AD7810YR; AD7810YRZ-REEL; AD7810YR-REEL;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 2.7V 5.25V Analog-to-Digital Converter IC
700-ADS7827IDRBRG4
8-bit 2.7V 5.25V Analog-to-Digital Converter IC 700-ADS7827IDRBRG4
8-Bit 250KSPS I2C ADC, 2.7V-5.25V, 1LSB INL/DNL Product overview: ADS7827IDRBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.7V, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 2.7V, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7827IDRBRG4 can be used for catalog matching and distributor lookup.

8-Bit 250KSPS I2C ADC, 2.7V-5.25V, 1LSB INL/DNL Product overview: ADS7827IDRBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.7V, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 2.7V, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7827IDRBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7827IDRBRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7827IDRBRG4-ND
Analog to Digital Converters (ADC) ADS7827IDRBRG4-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7827IDRBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7827IDRBRG4
Analog to Digital Converters (ADC) ADS7827IDRBRG4
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7827IDRBRG4
Data Acquisition - Analog to Digital Converters (ADC) ADS7827IDRBRG4
IC ADC 8BIT SAR 8SON

IC ADC 8BIT SAR 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7827IDRBRG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7827IDRBRG4
IC ADC 8BIT SAR 8SON

IC ADC 8BIT SAR 8SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7827IDRBRG4 1141886-ADS7827IDRBRG4 700-ADS7827IDRBRG4 ADS7827IDRBRG4-ND ADS7827IDRBRG4 ADS7827IDRBRG4 ADS7827IDRBRG4
Product Name ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBRG4 8-bit 2.7V 5.25V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI I2C SPI; SPI SPI; SPI
Package Type SON 8-VDFN Exposed Pad 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
3 suppliers
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers