Texas Instruments ADS7825 4 Channel, 16-Bit Sampling CMOS A/D Converter ADS7825UG4

Description
4 Channel, 16-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85
Request a Quote Datasheet
Description
4 Channel, 16-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7825 4 Channel, 16-Bit Sampling CMOS A/D Converter - ADS7825UG4 - Texas Instruments
Dallas, TX, United States
ADS7825 4 Channel, 16-Bit Sampling CMOS A/D Converter
ADS7825UG4
ADS7825 4 Channel, 16-Bit Sampling CMOS A/D Converter ADS7825UG4
4 Channel, 16-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85

4 Channel, 16-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7825UG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7825UG4-ND
Analog to Digital Converters (ADC) ADS7825UG4-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC

16 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7825UG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7825UG4
Data Acquisition - Analog to Digital Converters (ADC) ADS7825UG4
IC ADC 16BIT SAR 28SOIC

IC ADC 16BIT SAR 28SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7825UG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7825UG4
Analog to Digital Converters (ADC) ADS7825UG4
16 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC

16 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7825UG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7825UG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7825UG4
IC ADC 16BIT SAR 28SOIC

IC ADC 16BIT SAR 28SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7825UG4 ADS7825UG4-ND ADS7825UG4 ADS7825UG4 ADS7825UG4
Product Name ADS7825 4 Channel, 16-Bit Sampling CMOS A/D Converter Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel Parallel; SPI Parallel; SPI; SPI, Parallel
Package Type PDIP,SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

THS1408M 14-Bit, 8 MSPS ADC Single Ch., Diff. Input, DSP/uP IF, Pgmable Gain Amp, Internal S&H - 5962-0051101NXD - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Military
View Details
4 suppliers
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
ADC10080 10-Bit, 80 MSPS, 3V, 78.6 mW A/D Converter - ADC10080CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers