4 Channel, 16-Bit Sampling CMOS A/D Converter in a 28-pin SOIC package, fully specified for operation from -40°C to +85°C with a -10V input range, 25 µs maximum conversion time, and 50 mW maximum power dissipation. Supports parallel and serial data output, internal reference of 2.5V, and continuous conversion mode with channel-to-channel mismatch of ±0.1%. Integral linearity error is ±2 LSB max for the UB grade variants. Includes a 2.2 µF external capacitor requirement for REF and CAP pins to ensure stable reference voltage and optimal performance.
4 Channel, 16-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85
IC ADC 16BIT SAR 28SOIC
16 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7825UE4 | ADS7825UE4 | ADS7825UE4 |
| Product Name | ADS7825 4 Channel, 16-Bit Sampling CMOS A/D Converter | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel | Parallel; SPI; SPI, Parallel | |
| Package Type | PDIP,SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits | |
| INL | 2 LSB |