4 Channel, 16-Bit Sampling CMOS A/D Converter 28-PDIP
16 Bit Analog to Digital Converter 4 Input 1 SAR 28-PDIP
IC ADC 16BIT SAR 28DIP
IC ADC 16BIT SAR 28DIP
16 Bit Analog to Digital Converter 4 Input 1 SAR 28-PDIP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7825PBG4 | ADS7825PBG4-ND | ADS7825PBG4 | ADS7825PBG4 | ADS7825PBG4 |
| Product Name | ADS7825 4 Channel, 16-Bit Sampling CMOS A/D Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel | Parallel; SPI | Parallel; SPI; SPI, Parallel | ||
| Package Type | PDIP,SOIC | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 2 LSB |