The ADS7825P is a 4-channel, 16-bit sampling CMOS A/D converter in a 28-pin plastic DIP package, designed for industrial applications from -40°C to +85°C. It features a -10V input range, a 25μs maximum conversion time, and includes an internal 2.5V reference. The device supports parallel and serial data output, consumes 50mW max at 40kHz, and achieves -2.0 LSB maximum integral nonlinearity. Channel-to-channel matching is specified at -0.1%.
4 Channel, 16-Bit Sampling CMOS A/D Converter 28-PDIP
4-Ch 16-Bit 40kS/s ADC, SPI/Serial/Parallel,
16 Bit Analog to Digital Converter 4 Input 1 SAR 28-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 144867-ADS7825P
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC ADC 16BIT SAR 28DIP
16 Bit Analog to Digital Converter 4 Input 1 SAR 28-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7825P | 700-ADS7825P | ADS7825P-ND | 144867-ADS7825P | ADS7825P | ADS7825P |
| Product Name | ADS7825 4 Channel, 16-Bit Sampling CMOS A/D Converter | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7825P | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel | SPI, Serial, Parallel | Parallel; SPI | Parallel; SPI; SPI, Parallel | ||
| Package Type | PDIP,SOIC | PDIP | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; PDIP; 28-PDIP | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 2 LSB |