The ADS7824UB is a 4-channel, 12-bit sampling CMOS analog-to-digital converter in a 28-pin SOIC package, specified for operation over the industrial temperature range of -40°C to +85°C. It operates from a single +5V supply with a maximum power dissipation of 50 mW and features a -10V input range with channel-to-channel matching of ±0.1%. The device supports both parallel and serial data output, with a maximum conversion time of 25 µs and integral linearity error of ±0.5 LSB. It includes an internal 2.5V reference and can be configured for continuous sequential conversion of all four channels.
4-Channel, 12-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009325-ADS7824UB
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC
ADS7824 4-CHANNEL, 12-BIT SAMPLI Product overview: ADS7824UB from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7824UB can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 28SOIC
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC
IC ADC 12BIT SAR 28SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7824UB | 009325-ADS7824UB | 296-41537-5-ND | 700-ADS7824UB | ADS7824UB | ADS7824UB | ADS7824UB |
| Product Name | ADS7824 4-Channel, 12-Bit Sampling CMOS A/D Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7824UB | Analog to Digital Converters (ADC) | Quad Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel | Parallel; SPI; SPI, Parallel | Parallel; SPI | SPI, Parallel | Parallel; SPI; SPI, Parallel | ||
| Package Type | PDIP,SOIC | SOIC; 28-SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Bulk | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| INL | 0.5000 LSB |