The ADS7824 is a 4-channel, 12-bit sampling CMOS A/D converter with a -10V input range, capable of 25 μs conversion time and 50 mW maximum power dissipation. It operates from a single +5V supply and is available in a 28-pin plastic DIP or SOIC package. The device supports both parallel and serial data output, features a multiplexer with -0.1% channel-to-channel matching, and is fully specified for operation from -40°C to +85°C.
4-Channel, 12-Bit Sampling CMOS A/D Converter 28-PDIP
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-PDIP
IC ADC 12BIT SAR 28DIP
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7824PG4 | ADS7824PG4 | ADS7824PG4 |
| Product Name | ADS7824 4-Channel, 12-Bit Sampling CMOS A/D Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel | Parallel; SPI; SPI, Parallel | |
| Package Type | PDIP,SOIC | DIP; 28-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| INL | 0.5000 LSB |