4-Channel, 12-Bit Sampling CMOS A/D Converter 28-PDIP
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 140684-ADS7824P
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 28DIP Product overview: ADS7824P from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7824P can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-PDIP
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7824P | ADS7824P-ND | 140684-ADS7824P | 700-ADS7824P | ADS7824P |
| Product Name | ADS7824 4-Channel, 12-Bit Sampling CMOS A/D Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7824P | 12BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel | Parallel; SPI | Parallel; SPI; SPI, Parallel | SPI, Parallel | |
| Package Type | PDIP,SOIC | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; PDIP; 28-PDIP | Tube | DIP; 28-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 0.5000 LSB |