Texas Instruments ADS7823 12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter ADS7823EB/2K5

Description
12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter 8-VSSOP
Request a Quote
Description
12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter 8-VSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7823EB is a 12-bit, low-power, sampling analog-to-digital converter with an I™C interface, designed for voltage supply monitoring, isolated data acquisition, and battery-operated systems. It operates from a single 2.7V to 5V supply and features a 50kHz maximum throughput in high-speed mode. The device is housed in an MSOP-8 package and includes a four-word FIFO buffer. It supports standard, fast, and high-speed I™C modes, and its integral nonlinearity error is specified at ±1 LSB over the operating temperature range of −40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADS7823EB is a 12-bit, low-power, sampling analog-to-digital converter with an I™C interface, designed for voltage supply monitoring, isolated data acquisition, and battery-operated systems. It operates from a single 2.7V to 5V supply and features a 50kHz maximum throughput in high-speed mode. The device is housed in an MSOP-8 package and includes a four-word FIFO buffer. It supports standard, fast, and high-speed I™C modes, and its integral nonlinearity error is specified at ±1 LSB over the operating temperature range of −40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS7823 12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter - ADS7823EB/2K5 - Texas Instruments
Dallas, TX, United States
ADS7823 12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter
ADS7823EB/2K5
ADS7823 12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter ADS7823EB/2K5
12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter 8-VSSOP

12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter 8-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7823EB/2K5
751776-ADS7823EB/2K5
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7823EB/2K5 751776-ADS7823EB/2K5
Manufacturer: Texas Instruments Win Source Part Number: 751776-ADS7823EB/2K5 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V Input Type: Single Ended Architecture: SAR Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V Resolution: 12 Number of Converters: 1 Family Name: ADS7823 Categories: Integrated Circuits (ICs) Sampling Rate: 50k Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MAX189BEWE+; MAX189BCWE+T; MAX1243BEPA+; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 751776-ADS7823EB/2K5
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: I2C
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS7823
Categories: Integrated Circuits (ICs)
Sampling Rate: 50k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX189BEWE+; MAX189BCWE+T; MAX1243BEPA+;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7823EB/2K5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7823EB/2K5-ND
Analog to Digital Converters (ADC) ADS7823EB/2K5-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
5V MSOP Analog-to-Digital Converter IC
700-ADS7823EB/2K5
5V MSOP Analog-to-Digital Converter IC 700-ADS7823EB/2K5
12-Bit 50kS/s ADC, I2C, Single-Ended, 5V, MSOP Product overview: ADS7823EB/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7823EB/2K5 can be used for catalog matching and distributor lookup.

12-Bit 50kS/s ADC, I2C, Single-Ended, 5V, MSOP Product overview: ADS7823EB/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7823EB/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7823EB/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7823EB/2K5
Analog to Digital Converters (ADC) ADS7823EB/2K5
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7823EB/2K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7823EB/2K5
Data Acquisition - Analog to Digital Converters (ADC) ADS7823EB/2K5
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7823EB/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7823EB/2K5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7823EB/2K5
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7823EB/2K5 751776-ADS7823EB/2K5 ADS7823EB/2K5-ND 700-ADS7823EB/2K5 ADS7823EB/2K5 ADS7823EB/2K5 ADS7823EB/2K5
Product Name ADS7823 12-Bit Low Power,I2C Serial, Sampling Analog-To-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7823EB/2K5 Analog to Digital Converters (ADC) 5V MSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; I2C I2C; I2C I2C; I2C I2C I2C; I²C
Package Type VSSOP SSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0831BCN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
4 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962R0720802VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC - ADC10D1500CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Catalog
View Details
7 suppliers