The ADS7822 is a 12-bit, 200 kHz sampling analog-to-digital converter with microPower operation, offering 1.6 mW power dissipation at 200 kHz and 3 µA maximum power-down current. It operates from a 2.0 V to 5.25 V supply and features a pseudo-differential input with a reference voltage range of 50 mV to VCC. The device is available in an SO-8 package with an operating temperature range of -40°C to +85°C, and includes a synchronous serial interface. Integral nonlinearity error is ±0.75 LSB for the C grade and ±2 LSB for the standard grade. Conversion time is 12 clock cycles, with a throughput rate of up to 75 kHz and a total harmonic distortion of -82 dB at 1 kHz input.
12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7822UG4 |
| Product Name | ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC,VSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 0.7500 LSB |