12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
12-Bit 200kS/s Micro Power ADC, Serial Interface, 8-SOIC Product overview: ADS7822UB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7822UB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 126902-ADS7822UB
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 8SOIC
IC ADC 12BIT SAR 8SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7822UB | ADS7822UB-ND | 700-ADS7822UB | 126902-ADS7822UB | ADS7822UB | ADS7822UB | ADS7822UB |
| Product Name | ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7822UB | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOIC; 8-SOIC | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.7500 LSB |