The ADS7822 is a 12-bit sampling analog-to-digital converter with a 200 kHz throughput rate and microPower operation, consuming as little as 60 μW at 7.5 kHz. It operates from a 2.0 V to 5.25 V supply and features a pseudo-differential input with a reference voltage range of 50 mV to VCC. The device includes a synchronous serial interface and power-down mode with maximum 3 μA current. It is available in a plastic DIP-8 package. The ADS7822PBG4 corresponds to the ADS7822P variant, which has an integral nonlinearity error of ±2 LSB and is specified over the -40°C to +85°C temperature range.
12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-PDIP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
IC ADC 12BIT SAR 8DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7822PBG4 | ADS7822PBG4-ND | ADS7822PBG4 | ADS7822PBG4 |
| Product Name | ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | |
| Package Type | PDIP,SOIC,VSSOP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||
| Resolution | 12 bits | 12 bits | 12 bits | |
| INL | 0.7500 LSB |