Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS7822EB/250

Description
IC ADC 12BIT SAR 8VSSOP
Datasheet
Description
IC ADC 12BIT SAR 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS7822EB/250 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7822EB/250
Analog to Digital Converters (ADC) ADS7822EB/250
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet
Adc, Sar, 12Bit, 200Ksps, Vssop-8; Resolution (Bits) Texas Instruments - 29AH3320 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 12Bit, 200Ksps, Vssop-8; Resolution (Bits) Texas Instruments
29AH3320
Adc, Sar, 12Bit, 200Ksps, Vssop-8; Resolution (Bits) Texas Instruments 29AH3320
ADC, SAR, 12BIT, 200KSPS, VSSOP-8; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

ADC, SAR, 12BIT, 200KSPS, VSSOP-8; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS7822EB/250 29AH3320
Product Name Analog to Digital Converters (ADC) Adc, Sar, 12Bit, 200Ksps, Vssop-8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details