12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 12BIT SAR 8VSSOP
IC ADC 12BIT SAR 8VSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7822E/2K5G4 | ADS7822E/2K5G4-ND | ADS7822E/2K5G4 | ADS7822E/2K5G4 | ADS7822E/2K5G4 |
| Product Name | ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 0.7500 LSB |