ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
Win Source Part Number: 1043775-ADS7820UB
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tube
Standard Package: 28
Mounting: SMD (SMT)
Number of Bits: 12
Sampling Rate (Per Second): 100k
Number of A/D Converters: 1
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ADS8504IBDW; AD9220ARZ; AD9220AR; ADS8506IDWR; ADS8506IBDWR; AD9220ARZ-REEL;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.39.0001
Mfr: Burr Brown
Other Names: TEXBURADS7820UB,2156
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC ADC 12BIT 28SOIC Product overview: ADS7820UB from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7820UB can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter Input 1 28-SOIC
12 Bit Analog to Digital Converter Input 1 28-SOIC
12 Bit Analog to Digital Converter Input 1 28-SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7820UB | 1043775-ADS7820UB | 700-ADS7820UB | ADS7820UB |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 12BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | |||
| Package Type | SOP; SOP28 | SOIC | Tube | SOIC; 28-SOIC (0.295\", 7.50mm Width) |
| Packing Method | Tube; Tube | Tube | Tube; Tube |