12-Bit High Speed Low Power Sampling Analog-to-Digital Converter 8-PDIP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
ADS7818 12-BIT HIGH SPEED LOW PO Product overview: ADS7818PB from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7818PB can be used for catalog matching and distributor lookup.
ADS7818 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter with 5V input range
ADS7818 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter with 5V input range
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
IC ADC 12BIT SAR 8DIP
IC ADC 12BIT SAR 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7818PB | ADS7818PB-ND | 700-ADS7818PB | ADS7818PB | ADS7818PB | ADS7818PB | ADS7818PB |
| Product Name | ADS7818 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | PDIP,VSSOP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | Bulk | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |