12-Bit High Speed Low Power Sampling Analog-to-Digital Converter 8-PDIP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
12-Bit High Speed Low Power Sampling Analog-to-Digital Converter with 5V input range 8-PDIP -40 to 85 Product overview: ADS7818P from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7818P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009316-ADS7818P
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 8DIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
IC ADC 12BIT SAR 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7818P | ADS7818P-ND | 700-ADS7818P | 009316-ADS7818P | ADS7818P | ADS7818P | ADS7818P |
| Product Name | ADS7818 12-Bit High Speed Low Power Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Low-Power 5V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7818P | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | PDIP,VSSOP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |