Texas Instruments Standard Linear and Logic 12Bit Adc, 500Khz, Smd, 7818, Msop8; Resolution (Bits) Texas Instruments ADS7818E/250

Description
12BIT ADC, 500KHZ, SMD, 7818, MSOP8; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
Description
12BIT ADC, 500KHZ, SMD, 7818, MSOP8; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
12Bit Adc, 500Khz, Smd, 7818, Msop8; Resolution (Bits) Texas Instruments - 28AH1850 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Adc, 500Khz, Smd, 7818, Msop8; Resolution (Bits) Texas Instruments
28AH1850
12Bit Adc, 500Khz, Smd, 7818, Msop8; Resolution (Bits) Texas Instruments 28AH1850
12BIT ADC, 500KHZ, SMD, 7818, MSOP8; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

12BIT ADC, 500KHZ, SMD, 7818, MSOP8; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH1850
Product Name 12Bit Adc, 500Khz, Smd, 7818, Msop8; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolation - Digital Isolators - 4DIR0400HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details