12-Bit Differential Input Micro Power Sampling Analog-to-Digital Converter 8-SOIC -40 to 85
Win Source Part Number: 1381358-ADS7817U/2K5
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Standard Package: 2,500 pcs
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 200k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADS7817
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 2 (1 Year)
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
ADS7817 12-Bit Differential Input Micro Power Sampling Analog-to-Digital Converter
12-Bit 200kS/s ADC, Differential, Serial, 5V, 8-SOIC Product overview: ADS7817U/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7817U/2K5 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
IC ADC 12BIT SAR 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7817U/2K5 | 1381358-ADS7817U/2K5 | ADS7817U/2K5-ND | ADS7817U/2K5 | 700-ADS7817U/2K5 | ADS7817U/2K5 | ADS7817U/2K5 | ADS7817U/2K5 |
| Product Name | ADS7817 12-Bit Differential Input Micro Power Sampling Analog-to-Digital Converter | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 5V SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | |||
| Package Type | SOIC,VSSOP | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | D | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 2 LSB |