The ADS7816 is a 12-bit, 200kHz sampling analog-to-digital converter with micro power consumption of 1.9mW at 200kHz and automatic power-down function, designed for battery-operated and isolated data acquisition systems. It features a differential input, a reference voltage range of 0.1V to 5V, and a synchronous serial interface. The device is available in an 8-lead SOIC package, with specified performance over a temperature range of -40°C to +85°C. Integral linearity error is ±1 LSB and differential linearity error is ±0.75 LSB for the C-grade variant. The part supports CMOS logic levels and operates from a 4.50V to 5.25V supply. Power dissipation is minimized through low quiescent current and controlled shutdown behavior.
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7816UCG4 | ADS7816UCG4 |
| Product Name | ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | |
| Package Type | PDIP,SOIC,VSSOP | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Catalog | |
| Resolution | 12 bits | 12 bits |
| INL | 2 LSB |