The ADS7816 is a 12-bit, 200kHz sampling analog-to-digital converter with micro power consumption of 1.9mW at 200kHz and automatic power down, featuring a differential input and synchronous serial interface. It is available in an 8-lead SOIC package and operates over a specified temperature range of -40°C to +85°C. The reference voltage range is 0.1V to 5V, with a supply voltage range of 4.50V to 5.25V. Power dissipation is 3mA max in shutdown mode. Integral linearity error is ≤±1 LSB and differential linearity error is ≤±0.75 LSB for the C-grade variant, which this part belongs to. The device supports CMOS logic levels and has a serial data output format in straight binary.
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7816UC/2K5G4 | ADS7816UC/2K5G4-ND | ADS7816UC/2K5G4 | ADS7816UC/2K5G4 | ADS7816UC/2K5G4 |
| Product Name | ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 2 LSB |