The ADS7816UB/2K5 is a 12-bit, 200kHz sampling analog-to-digital converter with differential input and automatic power-down, designed for battery-operated and remote data acquisition systems. It is packaged in an 8-lead SOIC and operates over a temperature range of -40°C to +85°C. The device consumes 1.9mW at 200kHz and 150µW at 12.5kHz, with a 4.5V to 5.25V power supply range. It features a serial interface, supports reference voltages from 100mV to 5V, and maintains 12-bit no missing codes performance. The packaging is designated as SOIC (D) with 2500 units per tape and reel.
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
IC ADC 12BIT SAR 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7816UB/2K5 | ADS7816UB/2K5-ND | ADS7816UB/2K5 | ADS7816UB/2K5 | ADS7816UB/2K5 |
| Product Name | ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 2 LSB |