The ADS7816PB is a 12-bit, 200kHz sampling analog-to-digital converter with a differential input and automatic power-down, designed for low-power applications such as battery-operated and remote data acquisition systems. It is housed in an 8-pin plastic DIP package and operates over a temperature range of -40°C to +85°C. The device consumes 3m A maximum in power-down mode and 280 to 400m A at a 12.5kHz sample rate with a 5V supply. Its reference voltage range is 0.1V to 5V, and it features a serial CMOS interface with straight binary output. The part meets the integral linearity error specification of -1 LSB and differential linearity error of -0.75 LSB, as defined for the ADS7816C grade variant in the package drawing 006.
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-PDIP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDIP8
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1141865-ADS7816PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 12
Number of Converters: 1
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MCP3201-CI/P; ADS7816PCG4; ADS7816PB; ADS7822P;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
12-Bit 200KS/s Serial ADC, 5V, 1LSB DNL, 8-PDIP Product overview: ADS7816PB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7816PB can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7816PB | ADS7816PB-ND | ADS7816PB | 1141865-ADS7816PB | 700-ADS7816PB | ADS7816PB | ADS7816PB |
| Product Name | ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816PB | 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | Serial | Serial | |
| Package Type | PDIP,SOIC,VSSOP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP8 | DIP | P | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 2 LSB |