The ADS7816 is a 12-bit, 200kHz sampling analog-to-digital converter with differential input, automatic power down, and a synchronous serial interface, designed for battery-powered and remote data acquisition systems. It is available in an 8-lead VSSOP package, operates from -40°C to +85°C, and requires a 4.5V to 5.25V supply. The reference voltage range is 0.1V to 5V, with a maximum power consumption of 1.9mW at 200kHz and 3μA in power-down mode. Integral linearity error is ±1 LSB and differential linearity error is ±0.75 LSB for the EB grade.
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7816EB/250G4 |
| Product Name | ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC,VSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 2 LSB |