Texas Instruments ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter ADS7816E/250G4

Description
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter - ADS7816E/250G4 - Texas Instruments
Dallas, TX, United States
ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter
ADS7816E/250G4
ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter ADS7816E/250G4
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85

12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7816E/250G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7816E/250G4-ND
Analog to Digital Converters (ADC) ADS7816E/250G4-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816E/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7816E/250G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7816E/250G4
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7816E/250G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7816E/250G4
Data Acquisition - Analog to Digital Converters (ADC) ADS7816E/250G4
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7816E/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7816E/250G4
Analog to Digital Converters (ADC) ADS7816E/250G4
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7816E/250G4 ADS7816E/250G4-ND ADS7816E/250G4 ADS7816E/250G4 ADS7816E/250G4
Product Name ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type PDIP,SOIC,VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC10D1000CCMLS - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CPGA
Screening Level Space
View Details
 - ADC0804LCV - Rochester Electronics
Specs
Interface Type Parallel
Package Type LDCC20
Packing Method Tube; Tube
View Details
4 suppliers