The ADS7813 is a low-power, 16-bit sampling analog-to-digital converter with a serial interface, designed for medical instrumentation and data acquisition. It operates from a single +5V supply, with a maximum conversion time of 20 µs and a throughput rate of 40 kHz over -40°C to +85°C. It supports multiple input ranges including ±10V and 0.5V to 4.5V, with input impedance exceeding 10MΩ for select configurations. The device features ±2 LSB maximum INL and 87 dB minimum SINAD in the UB grade. It uses an internal 2.5 V reference with 8 ppm/°C drift and consumes 35 mW at full operation, with 50 µW in power-down mode. Packaged in a 16-pin SO-16 (DW), it is pin-compatible with the ADS7812 and supports SPI-compatible serial communication with binary two's complement format.
Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7813UBG4 |
| Product Name | ADS7813 Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 2 LSB |