Low-Power, Serial 12-Bit Sampling Analog-To-Digital Converter 16-SOIC -40 to 85
ADS7812 Low-Power, Serial 12-Bit Sampling Analog-To-Digital Converter
ADS7812 Low-Power, Serial 12-Bit Sampling Analog-To-Digital Converter
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Low-Power, Serial 12-Bit Sampling Analog-To-Digital Converter 16-SOIC -40 to 85 Product overview: ADS7812U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7812U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009311-ADS7812U
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Test & Measurement
IC ADC 12BIT SAR 16SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
IC ADC 12BIT SAR 16SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7812U | ADS7812U | ADS7812U-ND | 700-ADS7812U | 009311-ADS7812U | ADS7812U | ADS7812U | ADS7812U |
| Product Name | ADS7812 Low-Power, Serial 12-Bit Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Low-Power SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7812U | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | |||||
| INL | 0.5000 LSB |