The ADS7812PB is a 12-bit, low-power, serial analog-to-digital converter with a single +5V supply, operating at a 40kHz sampling rate over the -40°C to +85°C temperature range. It features a 0.3" DIP-16 package, ±0.5LSB maximum INL and DNL, and 72dB min SINAD. The device supports internal or external reference, offers no missing codes, and consumes 35mW max power at full throughput. It is pin-compatible with the 16-bit ADS7813 and includes a flexible SPI-compatible serial interface with binary two's complement output. Power down mode draws 50µW max. Full-scale error is ±0.25% and full-scale drift is ±0.25 ppm/°C with an external 2.5V reference. The converter accepts input voltages up to ±16.5V without damage across selectable ranges including ±10V, ±5V, 0V to 10V, and 0.5V to 4.5V, plus a high-impedance 0.3V to 2.8V range. The internal reference voltage is 2.5V ±0.02V, with a drift of 8 ppm/°C.
Low-Power, Serial 12-Bit Sampling Analog-To-Digital Converter 16-PDIP
12-Bit 40kS/s SPI ADC, Single-Ended, 5V, 35mW, 16-PDIP Product overview: ADS7812PB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 35mW. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, 35mW, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7812PB can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP
IC ADC 12BIT SAR 16DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7812PB | 700-ADS7812PB | ADS7812PB-ND | ADS7812PB | ADS7812PB | ADS7812PB |
| Product Name | ADS7812 Low-Power, Serial 12-Bit Sampling Analog-To-Digital Converter | 5V 35mW Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | |||
| Package Type | PDIP,SOIC | N | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |
| INL | 0.5000 LSB |