Texas Instruments ADS7810 12-Bit 800kHz Sampling CMOS Analog-to-Digital Converter ADS7810UB

Description
12-Bit 800kHz Sampling CMOS Analog-to-Digital Converter 28-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit 800kHz Sampling CMOS Analog-to-Digital Converter 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7810 12-Bit 800kHz Sampling CMOS Analog-to-Digital Converter - ADS7810UB - Texas Instruments
Dallas, TX, United States
ADS7810 12-Bit 800kHz Sampling CMOS Analog-to-Digital Converter
ADS7810UB
ADS7810 12-Bit 800kHz Sampling CMOS Analog-to-Digital Converter ADS7810UB
12-Bit 800kHz Sampling CMOS Analog-to-Digital Converter 28-SOIC -40 to 85

12-Bit 800kHz Sampling CMOS Analog-to-Digital Converter 28-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7810UB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7810UB-ND
Analog to Digital Converters (ADC) ADS7810UB-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7810UB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7810UB
Analog to Digital Converters (ADC) ADS7810UB
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7810UB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7810UB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7810UB
IC ADC 12BIT SAR 28SOIC

IC ADC 12BIT SAR 28SOIC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7810UB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7810UB
Data Acquisition - Analog to Digital Converters (ADC) ADS7810UB
IC ADC 12BIT SAR 28SOIC

IC ADC 12BIT SAR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7810UB ADS7810UB-ND ADS7810UB ADS7810UB ADS7810UB
Product Name ADS7810 12-Bit 800kHz Sampling CMOS Analog-to-Digital Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 12 bits 12 bits
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers