The ADS7809 is a 16-bit sampling analog-to-digital converter with a 100kHz throughput rate, operating from a single +5V supply. It features a complementary metal-oxide semiconductor (CMOS) design with internal or external reference options, and supports six specified input voltage ranges including ±10V and 0V to 5V. The device is offered in a 0.3-inch SO-20 package and is specified for operation across the industrial temperature range of -40°C to +85°C. It provides serial data output in two's complement or straight binary format, with a maximum power dissipation of 100mW and integral linearity error of ±2LSB for the ADS7809UB variant. The converter includes a sample-and-hold circuit, internal clock, and an output synchronization pulse for DSP interfacing.
16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7809UG4 |
| Product Name | ADS7809 16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter |