The ADS7809 is a 16-bit sampling analog-to-digital converter with a 100kHz throughput rate, operating from a single +5V supply and featuring serial output. It is available in a 0.3" SO-20 package and specified for operation from -40°C to +85°C. The device supports multiple input ranges including ±10V and 0V to 5V, uses an internal or external 2.5V reference, and achieves 86dB SINAD with a 20kHz input. It has ±2LSB integral nonlinearity and 16-bit no missing codes, with power dissipation under 100mW.
16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7809UBG4 |
| Product Name | ADS7809 16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter |