Texas Instruments ADS7809 16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter ADS7809UBE4

Description
16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85
Request a Quote
Description
16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7809 is a 16-bit sampling Analog-to-Digital Converter (ADC) designed for high-performance applications. It features a maximum sampling rate of 100 kHz and offers an impressive signal-to-noise and distortion ratio (SINAD) of 86 dB with a 20 kHz input. The device operates from a single +5V supply and has a maximum power dissipation of 100 mW. It supports various input ranges, including ±10V and 0V to 5V, and is pin-compatible with the 12-bit ADS7808, facilitating easy integration into existing designs. The ADS7809 utilizes a capacitor-based Successive Approximation Register (SAR) architecture, which ensures no missing codes across its 16-bit resolution. It provides a simple serial output interface, making it compatible with digital signal processors (DSPs). The device is specified for operation over an industrial temperature range of -40°C to +85°C and is housed in a compact 0.3" SO-20 package. This ADC is suitable for applications requiring precise analog-to-digital conversion with low power consumption and high accuracy.

Datasheet Summary
Powered by GS/AI

The ADS7809 is a 16-bit sampling Analog-to-Digital Converter (ADC) designed for high-performance applications. It features a maximum sampling rate of 100 kHz and offers an impressive signal-to-noise and distortion ratio (SINAD) of 86 dB with a 20 kHz input. The device operates from a single +5V supply and has a maximum power dissipation of 100 mW. It supports various input ranges, including ±10V and 0V to 5V, and is pin-compatible with the 12-bit ADS7808, facilitating easy integration into existing designs. The ADS7809 utilizes a capacitor-based Successive Approximation Register (SAR) architecture, which ensures no missing codes across its 16-bit resolution. It provides a simple serial output interface, making it compatible with digital signal processors (DSPs). The device is specified for operation over an industrial temperature range of -40°C to +85°C and is housed in a compact 0.3" SO-20 package. This ADC is suitable for applications requiring precise analog-to-digital conversion with low power consumption and high accuracy.

Suppliers

Company
Product
Description
Supplier Links
ADS7809 16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter - ADS7809UBE4 - Texas Instruments
Dallas, TX, United States
ADS7809 16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter
ADS7809UBE4
ADS7809 16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter ADS7809UBE4
16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85

16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number ADS7809UBE4
Product Name ADS7809 16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter
Unlock Full Specs
to access all available technical data

Similar Products

ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
5 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers