The ADS7809U/1K is a 16-bit sampling analog-to-digital converter with a 100kHz throughput rate and a 0.3-inch SO-20 package, designed for operation from -40°C to +85°C. It operates from a single +5V supply, features an internal or external reference, and provides serial data output compatible with DSP processors. The device specifies ±2LSB integral nonlinearity and 86dB SINAD with a 20kHz input. Power dissipation is a maximum of 100mW. The part is supplied in tape and reel packaging with 1000 units per reel.
16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
16-Bit 100kS/s Parallel ADC, SOIC, -40 to 85C Product overview: ADS7809U/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7809U/1K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 121553-ADS7809U/1K
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 100k
Alternative Parts (Cross-Reference): AD977CRZ; ADS7809U; ADS7809UB/1K;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC ADC 16BIT SAR 20SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
IC ADC 16BIT SAR 20SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7809U/1K | ADS7809U/1K-ND | 700-ADS7809U/1K | 121553-ADS7809U/1K | ADS7809U/1K | ADS7809U/1K | ADS7809U/1K |
| Product Name | ADS7809 16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | 16-bit SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7809U/1K | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | Parallel | SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 20-SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | ||
| Packing Method | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |