ADC, SAR, 12BIT, 100KSPS, SOIC-20; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC CaseRoHS Compliant: Yes
IC ADC 12BIT SAR 20SOIC
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | 26AJ5086 | ADS7808U |
| Product Name | Adc, Sar, 12Bit, 100Ksps, Soic-20; Resolution (Bits) Texas Instruments | Analog to Digital Converters (ADC) |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |