The ADS7808U/1KE4 is a 12-bit serial CMOS analog-to-digital converter with a 100kHz sampling rate, operating from a single +5V supply and dissipating no more than 100mW. It is packaged in a 0.3-inch SO-20 surface-mount package and is specified for operation over the industrial temperature range of -40°C to +85°C. The device features internal or external reference options, ±0.45 LSB integral linearity error for the UB grade variant, and supports serial data output with compatibility for DSP processors. The part complies with Green (RoHS & no Sb/Br) packaging standards.
12-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7808U/1KE4 |
| Product Name | ADS7808 12-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter |