Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-SOIC -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 077784-ADS7807U
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS7807
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Alternative Parts (Cross-Reference): MAX190BCNG-T; MAX190ACWG+T; MAX190BCWG-T; MAX190AEWG-T;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
16-Bit 40KS/s ADC, 5V, SOIC, Parallel Interface Product overview: ADS7807U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7807U can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 28SOIC
IC ADC 16BIT SAR 28SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7807U | ADS7807U-ND | 077784-ADS7807U | 700-ADS7807U | ADS7807U | ADS7807U | ADS7807U |
| Product Name | ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7807U | 16-bit 5V SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI | Parallel; SPI; SPI, Parallel | Parallel | Parallel; SPI; SPI, Parallel | |||
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC | SOIC | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | ||
| Packing Method | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | |||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |