Texas Instruments ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter ADS7807PB

Description
Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-PDIP
Request a Quote Datasheet
Description
Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter - ADS7807PB - Texas Instruments
Dallas, TX, United States
ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter
ADS7807PB
ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter ADS7807PB
Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-PDIP

Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7807PB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7807PB-ND
Analog to Digital Converters (ADC) ADS7807PB-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

Buy Now Datasheet
Singapore, Singapore
16-bit 5V Analog-to-Digital Converter IC
700-ADS7807PB
16-bit 5V Analog-to-Digital Converter IC 700-ADS7807PB
16-Bit 40kS/s ADC, SPI/Serial/Parallel, 5V, PDIP Product overview: ADS7807PB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7807PB can be used for catalog matching and distributor lookup.

16-Bit 40kS/s ADC, SPI/Serial/Parallel, 5V, PDIP Product overview: ADS7807PB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7807PB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7807PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7807PB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7807PB
IC ADC 16BIT SAR 28DIP

IC ADC 16BIT SAR 28DIP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7807PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7807PB
Analog to Digital Converters (ADC) ADS7807PB
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7807PB ADS7807PB-ND 700-ADS7807PB ADS7807PB ADS7807PB
Product Name ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter Analog to Digital Converters (ADC) 16-bit 5V Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel; SPI SPI, Serial, Parallel
Package Type DIP; PDIP; "28-DIP (0.300"", 7.62mm)" PDIP DIP; 28-DIP (0.300\", 7.62mm) DIP; 28-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 16 bits 16 bits 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
Quad Analog-to-Digital Converter IC - 700-ADC09QJ1300AAV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type JESD204C, Serial
Package Type Tray
Packing Method Tray
View Details
5 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers