The ADS7806 is a low-power 12-bit sampling CMOS analog-to-digital converter with a complete SAR architecture, internal reference, and parallel and serial output options. It operates from a single +5V supply, supports input ranges of ±10V, 0V to +5V, and 0V to +4V, and completes acquisition and conversion in 25µs max while dissipating 35mW max. The device is available in a 28-pin DIP package and is fully specified for operation from -40°C to +85°C. It features ±1/2 LSB maximum INL and DNL, 72dB min SINAD with a 1kHz input, and includes power-down mode consuming 50µW. The part is pin-compatible with the ADS7807 and supports internal or external reference voltages.
Low-Power 12-Bit Sampling CMOS Analog-to-Digital Converter 28-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
IC ADC 12BIT SAR 28DIP
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7806PG4 | ADS7806PG4 | ADS7806PG4 |
| Product Name | ADS7806 Low-Power 12-Bit Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | DIP; 28-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube; Tube | ||
| Resolution | 12 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |