The ADS7806 is a low-power, 12-bit sampling CMOS analog-to-digital converter with a complete successive approximation register, sample-and-hold, internal reference, and parallel/serial data output. It operates from a single +5V supply, supports input ranges of ±10V, 0V to +5V, and 0V to +4V, and completes acquisition and conversion in 25µs max while consuming 35mW max. It is available in a 28-pin DIP or SO package, both fully specified for operation from -40°C to +85°C. The device offers ±0.9 LSB maximum integral nonlinearity and 72dB minimum SINAD with a 1kHz input. It supports both internal and external reference voltages and includes a power-down mode consuming 50µW.
Low-Power 12-Bit Sampling CMOS Analog-to-Digital Converter 28-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
IC ADC 12BIT SAR 28DIP
IC ADC 12BIT SAR 28DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7806PBG4 | ADS7806PBG4-ND | ADS7806PBG4 | ADS7806PBG4 | ADS7806PBG4 |
| Product Name | ADS7806 Low-Power 12-Bit Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI | Parallel; SPI; SPI, Parallel | |||
| Package Type | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 12 bits | 12 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |