Texas Instruments ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter ADS7805UG4

Description
16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-SOIC
Request a Quote Datasheet
Description
16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter - ADS7805UG4 - Texas Instruments
Dallas, TX, United States
ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter
ADS7805UG4
ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter ADS7805UG4
16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-SOIC

16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7805UG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7805UG4-ND
Analog to Digital Converters (ADC) ADS7805UG4-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7805UG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7805UG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7805UG4
IC ADC 16BIT SAR 28SOIC

IC ADC 16BIT SAR 28SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADS7805UG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7805UG4
Analog to Digital Converters (ADC) ADS7805UG4
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7805UG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7805UG4
Data Acquisition - Analog to Digital Converters (ADC) ADS7805UG4
IC ADC 16BIT SAR 28SOIC

IC ADC 16BIT SAR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7805UG4 ADS7805UG4-ND ADS7805UG4 ADS7805UG4 ADS7805UG4
Product Name ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 16 bits 16 bits
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC10080 10-Bit, 80 MSPS, 3V, 78.6 mW A/D Converter - ADC10080CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC - ADC10D1500CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Catalog
View Details
7 suppliers