Texas Instruments ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter ADS7805UBE4

Description
16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-SOIC -25 to 85
Request a Quote Datasheet
Description
16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter - ADS7805UBE4 - Texas Instruments
Dallas, TX, United States
ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter
ADS7805UBE4
ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter ADS7805UBE4
16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-SOIC -25 to 85

16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-SOIC -25 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7805UBE4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7805UBE4-ND
Analog to Digital Converters (ADC) ADS7805UBE4-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7805UBE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7805UBE4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7805UBE4
IC ADC 16BIT SAR 28SOIC

IC ADC 16BIT SAR 28SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADS7805UBE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7805UBE4
Analog to Digital Converters (ADC) ADS7805UBE4
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7805UBE4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7805UBE4
Data Acquisition - Analog to Digital Converters (ADC) ADS7805UBE4
IC ADC 16BIT SAR 28SOIC

IC ADC 16BIT SAR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7805UBE4 ADS7805UBE4-ND ADS7805UBE4 ADS7805UBE4 ADS7805UBE4
Product Name ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 16 bits 16 bits
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products