Texas Instruments ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter ADS7805PG4

Description
16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP
Request a Quote Datasheet
Description
16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter - ADS7805PG4 - Texas Instruments
Dallas, TX, United States
ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter
ADS7805PG4
ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter ADS7805PG4
16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP

16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7805PG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7805PG4-ND
Analog to Digital Converters (ADC) ADS7805PG4-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7805PG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7805PG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7805PG4
IC ADC 16BIT SAR 28DIP

IC ADC 16BIT SAR 28DIP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7805PG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7805PG4
Analog to Digital Converters (ADC) ADS7805PG4
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7805PG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7805PG4
Data Acquisition - Analog to Digital Converters (ADC) ADS7805PG4
IC ADC 16BIT SAR 28DIP

IC ADC 16BIT SAR 28DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7805PG4 ADS7805PG4-ND ADS7805PG4 ADS7805PG4 ADS7805PG4
Product Name ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type DIP; PDIP; "28-DIP (0.300"", 7.62mm)" DIP; 28-DIP (0.300\", 7.62mm) DIP; 28-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 16 bits 16 bits
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOIC
Resolution 10 bits
Dissipation 33 milliwatts
View Details
4 suppliers
ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC10080 10-Bit, 80 MSPS, 3V, 78.6 mW A/D Converter - ADC10080CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers