Texas Instruments ADS7804 12-Bit 10us Sampling CMOS Analog-to-Digital Converter ADS7804PB

Description
12-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP
Request a Quote Datasheet
Description
12-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7804 12-Bit 10us Sampling CMOS Analog-to-Digital Converter - ADS7804PB - Texas Instruments
Dallas, TX, United States
ADS7804 12-Bit 10us Sampling CMOS Analog-to-Digital Converter
ADS7804PB
ADS7804 12-Bit 10us Sampling CMOS Analog-to-Digital Converter ADS7804PB
12-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP

12-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS7804PB
Analog-to-Digital Converter IC 700-ADS7804PB
12-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP Product overview: ADS7804PB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7804PB can be used for catalog matching and distributor lookup.

12-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP Product overview: ADS7804PB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7804PB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7804PB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7804PB-ND
Analog to Digital Converters (ADC) ADS7804PB-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7804PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7804PB
Analog to Digital Converters (ADC) ADS7804PB
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7804PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7804PB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7804PB
IC ADC 12BIT SAR 28DIP

IC ADC 12BIT SAR 28DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7804PB 700-ADS7804PB ADS7804PB-ND ADS7804PB ADS7804PB
Product Name ADS7804 12-Bit 10us Sampling CMOS Analog-to-Digital Converter Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Pins 28
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "28-DIP (0.300"", 7.62mm)" DIP; 28-DIP (0.300\", 7.62mm) DIP; 28-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube Tube; TubeTube
Unlock Full Specs
to access all available technical data

Similar Products

ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers