The ADS7804P is a 12-bit sampling analog-to-digital converter with a 100kHz minimum sampling rate and a ±10V input range, housed in a 28-pin plastic 0.3" DIP package. It operates from a single +5V supply with a maximum power dissipation of 100mW and is specified for operation from -40°C to +85°C. The device features an integrated sample-and-hold, internal 2.5V reference, and three-state parallel output drivers, with integral linearity error of ±0.9 LSB max and 70dB min SINAD at a 45kHz input. It supports full-scale error trimming and meets the full parallel data output requirement.
12-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 135033-ADS7804P
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 100k
Alternative Parts (Cross-Reference): MAX1187BEUI+; ADS7821UB/1K; ADS7821PB;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
12-Bit 100KS/s CMOS ADC, Parallel Interface, 5V, PDIP Product overview: ADS7804P from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7804P can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 28DIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7804P | 135033-ADS7804P | ADS7804P-ND | 700-ADS7804P | ADS7804P | ADS7804P |
| Product Name | ADS7804 12-Bit 10us Sampling CMOS Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7804P | Analog to Digital Converters (ADC) | 5V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | |||
| Package Type | DIP; PDIP; 28-PDIP | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | PDIP | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube; Tube/Rail | Tube | Tube; TubeTube | Tube; Tube | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 100 kSamples/Sec | 100 kSamples/Sec | 100 kSamples/Sec |