The ADS7800 is a 12-bit sampling analog-to-digital converter with an internal sample/hold, reference, clock, and three-state outputs, designed for high-speed data acquisition. It operates at a 333kHz sampling rate with a maximum conversion and acquisition time of 3µs. The device supports ±5V and ±10V input ranges and is available in a 24-pin SOIC package. It meets specifications over the -40°C to +85°C temperature range and operates from a +5V and -15V supply, consuming a maximum of 215mW power. Digital outputs are in binary offset binary format with parallel 12-bit data. Integral linearity error is ±1/2 LSB maximum over temperature, and it includes no missing codes. AC performance includes a 72dB signal-to-noise ratio and 80dB spurious-free dynamic range.
12-Bit 3us Sampling Analog-to-Digital Converter 24-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 132241-ADS7800KP
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-PDIP
Analog Supply Voltage: 5V, -11.4 V to 16.5 V
Digital Supply Voltage: 5V
Sampling Rate: 333k
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
12-Bit 333KS/s ADC, Single-Ended, Parallel, PDIP Product overview: ADS7800KP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7800KP can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
IC ADC 12BIT SAR 24DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7800KP | 132241-ADS7800KP | ADS7800KP-ND | 700-ADS7800KP | ADS7800KP | ADS7800KP |
| Product Name | ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800KP | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |
| Package Type | PDIP,SOIC | DIP; PDIP; 24-PDIP | DIP; PDIP; "24-DIP (0.300"", 7.62mm)" | PDIP | DIP; 24-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 0.5000 LSB |