The ADS7800JU is a 12-bit sampling analog-to-digital converter with an internal sample/hold, reference, and clock, designed for high-speed data acquisition. It operates from a +5V supply and a -15V supply, dissipating up to 215mW. The device samples at 333kHz with a maximum conversion and acquisition time of 3µs, and supports ±10V or ±5V analog input ranges. It is housed in a 24-pin SOIC package and is specified for operation over -40°C to +85°C. The converter provides 12-bit resolution with no missing codes, ±1/2 LSB integral linearity error, 72dB signal-to-noise ratio, and 80dB spurious-free dynamic range, using binary offset binary output coding.
12-Bit 3us Sampling Analog-to-Digital Converter 24-SOIC -40 to 85
ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter
12-Bit 333KS/s ADC, Single-Ended, Parallel, SOIC Product overview: ADS7800JU from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7800JU can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 009308-ADS7800JU
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V, -11.4 V to 16.5 V
Digital Supply Voltage: 5V
Sampling Rate: 333k
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC ADC 12BIT SAR 24SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
IC ADC 12BIT SAR 24SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7800JU | ADS7800JU | 700-ADS7800JU | 296-41536-5-ND | 009308-ADS7800JU | ADS7800JU | ADS7800JU | ADS7800JU |
| Product Name | ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800JU | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | PDIP,SOIC | SOIC; SOIC24 | SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 0.5000 LSB |