The ADS7800BH is a 12-bit sampling analog-to-digital converter with an internal sample/hold, reference, clock, and three-state outputs, designed for high-speed data acquisition. It operates from a +5V and either a -12V or -15V supply, supports ±10V or ±5V input ranges, and achieves a maximum throughput rate of 333k samples per second with a conversion time of 2.7µs max. The device offers 1/2LSB integral linearity error, 72dB signal-to-noise ratio, and 80dB spurious-free dynamic range. It is housed in a 24-pin side-braze hermetic DIP package and is specified for operation over a -40°C to +85°C temperature range. Power dissipation is 215mW max.
ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter
Manufacturer: Texas Instruments
Win Source Part Number: 1141841-ADS7800BH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-CDIP (0.300", 7.62mm)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V, -11.4 V ~ 16.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS7800
Categories: Integrated Circuits (ICs)
Sampling Rate: 333k
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 24-CDIP Side Brazed
Alternative Parts (Cross-Reference): AD574-000C; AD574R000C; AD7572ALNZ10;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP
12-Bit 333KS/s ADC, 1-Ch, Parallel, CDIP, Gold Plated Product overview: ADS7800BH from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7800BH can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 24CDIP
IC ADC 12BIT SAR 24CDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-CDIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7800BH | 1141841-ADS7800BH | 296-ADS7800BH-ND | 700-ADS7800BH | ADS7800BH | ADS7800BH | ADS7800BH |
| Product Name | ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800BH | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | DIP | CDIP; "24-CDIP (0.300"", 7.62mm)" | CDIP | DIP; 24-CDIP (0.300\", 7.62mm) | DIP; 24-CDIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.5000 LSB |