The ADS774KP is a 12-bit successive approximation CMOS analog-to-digital converter designed for microprocessor systems, featuring an internal reference, clock, and three-state outputs. It operates from a single +5V supply with optional -15V and dissipates up to 120mW. Conversion time, including acquisition, is 8.5μs maximum over temperature. The device supports unipolar 0V to +10V or 0V to +20V and bipolar -5V or -10V input ranges, with guaranteed 1/2 LSB linearity error over 0°C to +70°C. Output codes use bipolar offset binary format. It is housed in a 28-pin 0.6-inch plastic DIP package.
Microprocessor-Compa
Manufacturer: Texas Instruments
Win Source Part Number: 009307-ADS774KP
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Analog Supply Voltage: 5V, -16.5 V to 5.5
Digital Supply Voltage: 5V
Sampling Rate: 125k
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
12-Bit 125KS/s ADC, Single-Ended, Parallel Interface, PDIP Product overview: ADS774KP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS774KP can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
IC ADC 12BIT SAR 28DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS774KP | 009307-ADS774KP | 700-ADS774KP | ADS774KP-ND | ADS774KP | ADS774KP |
| Product Name | ADS774 Microprocessor-Compatible Sampling CMOS A/D Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS774KP | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | DIP; PDIP; 28-PDIP | PDIP | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 0.5000 LSB |