The ADS774KE is a 12-bit successive approximation analog-to-digital converter with internal reference, clock, and microprocessor interface, designed for single +5V supply operation and drop-in replacement of ADC574, ADC674, and ADC774 devices. It offers a maximum conversion time of 8.5 µs over temperature, includes built-in sample/hold functionality, and supports unipolar and bipolar input ranges of 0 to +10V, 0 to +20V, -5V, or -10V. The device is packaged in a 28-pin 0.3" plastic DIP and guarantees a signal-to-(noise + distortion) ratio (SINAD) of 70 dB. It operates over a temperature range of 0°C to +70°C with a linearity error of -1/2 LSB.
Microprocessor-Compa
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PDIP28
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PDIP28
Manufacturer: Texas Instruments
Win Source Part Number: 1141839-ADS774KE
Packaging: Tube
Mounting Style: Through Hole
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 125k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: ADS774
Manufacturer Pack Quantity: 13
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V, -16.5V ~ 5.5
Supply Voltage , Digital: 5V
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS774KE | ADS774KE-ND | ADS774KE | 1141839-ADS774KE | ADS774KE | ADS774KE |
| Product Name | ADS774 Microprocessor-Compatible Sampling CMOS A/D Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS774KE | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; DIP28 | DIP | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 0.5000 LSB |