The ADS774JU is a 12-bit successive approximation analog-to-digital converter with an internal reference, clock, and microprocessor interface, designed for single +5V operation and drop-in replacement of ADC574, ADC674, and ADC774 devices. It features a maximum conversion time of 8.5 µs over temperature, including acquisition, and supports unipolar 0 to +10V or 0 to +20V and bipolar -5V or -10V input ranges. The device operates from -40°C to +85°C, consumes 120 mW maximum power, and requires a -15V supply optionally. It is packaged in a 28-lead SOIC with 0.3-inch pitch, and provides three-state digital outputs. Signal-to-(Noise + Distortion) Ratio is 68 dB minimum.
Microprocessor-Compa
12-Bit 125kS/s SAR ADC, 1-Ch, Parallel, SOIC Product overview: ADS774JU from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS774JU can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 009306-ADS774JU
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V, -16.5 V to 5.5
Digital Supply Voltage: 5V
Sampling Rate: 125k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 12BIT SAR 28SOIC
IC ADC 12BIT SAR 28SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS774JU | 700-ADS774JU | ADS774JU-ND | 009306-ADS774JU | ADS774JU | ADS774JU | ADS774JU |
| Product Name | ADS774 Microprocessor-Compatible Sampling CMOS A/D Converter | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS774JU | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.5000 LSB |